Search
Filters

MAX4617EPE

High-Speed, Low-Voltage, CMOS Analog Multiplexers/Switches
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 6,671 In Stock
Maxim Integrated MAX4617EPE is available at WIN SOURCE. Please review product page below for detailed information, including MAX4617EPE price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4617EPE to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 27pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213864-MAX4617EPE
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 5pF, 27pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1213864-MAX4617EPE
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX4617EPE Price

MAX4617EPE Datasheet
MAX4617EPE Application

MAX4617EPE Replacement
MAX4617EPE Pdf

MAX4617EPE Pinout
MAX4617EPE Image

MAX4617EPE Picture
MAX4617EPE In Stock

MAX4617EPE Distributor
MAX4617EPE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC PWR INTERFACE SWITCH 20QFN
22853
Single Zener diodes
450
FUSE BOARD MNT 15A 250VAC 60VDC
25381
LINEAR REGULATOR, 9VOUT, 0.1A, 3
31252