Search
Filters

MAX4622CSE+

Part No : MAX4622CSE+
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,359 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 250 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068766-MAX4622CSE+
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The MAX4622CSE+ device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing. It designed for 4.5 V to 36 V operation,with a on resistance of 5 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is 0°C to 70°C (TA) ,with 34pF, 34pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 2
Max On Resistance 5 Ohm
Channel-to-Channel Matching (ΔRon) 250 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 480pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068766-MAX4622CSE+
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4622CSE+
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
MAX4622CSE+ Price

MAX4622CSE+ Datasheet
MAX4622CSE+ Application

MAX4622CSE+ Replacement
MAX4622CSE+ Pdf

MAX4622CSE+ Pinout
MAX4622CSE+ Image

MAX4622CSE+ Picture
MAX4622CSE+ In Stock

MAX4622CSE+ Distributor
MAX4622CSE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
DIODE ZENER 4V 150MW SSMINI2
341
N-Channel Enhancement Mode Field Transistor
163
High-Performance, 16-Bit Microcontrollers

Top Sellers