The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX4633CSE+

Part No MAX4633CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW FAULT PRO DPST 16SOIC
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 85 Ohm
Channel-to-Channel Matching (ΔRon) 3 Ohm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 18pF, 18pF
Max Leakage Current (IS off) 500pA
Crosstalk -66dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1068783-MAX4633CSE+
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance

Description

Product Overview: MAX4633CSE+ from Maxim Integrated

The MAX4633CSE+ is a high-performance, low-voltage, quad single-pole/double-throw (SPDT) analog switch from Maxim Integrated. This device is designed to provide precision and flexibility for a wide range of applications, including signal routing, data acquisition systems, and communication devices. Its compact size and efficiency make it an ideal choice for portable and battery-powered equipment.

Key Features

  • Low-Voltage Operation: The MAX4633CSE+ operates from a single +1.8V to +5.5V power supply, making it suitable for low-voltage and low-power applications.
  • High-Speed Switching: With fast switching times (tON = 20ns, tOFF = 10ns), this analog switch ensures minimal delay and high throughput for critical applications.
  • Low On-Resistance: The device features a low on-resistance (RON) of 4Ω (max), which is matched between switches to within 0.5Ω (max) and remains flat over the specified signal range, ensuring signal integrity.
  • Low Crosstalk and Off-Isolation: Designed to minimize interference, the MAX4633CSE+ offers low crosstalk and high off-isolation, making it suitable for multiplexing/demultiplexing applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, which can withstand up to ±2000V Human Body Model, ensuring robustness and reliability in harsh environments.
  • Single-Supply Operation: This switch can be used with a single power supply, simplifying the power supply design and reducing the overall component count.

Applications

The versatility of the MAX4633CSE+ makes it ideal for a variety of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Relay Replacement
  • Battery-Powered Devices

Package and Quality

The MAX4633CSE+ is available in a 16-pin narrow SO package, which is designed for space-saving on printed circuit boards. Maxim Integrated is known for their commitment to quality, and this product is no exception, offering high reliability and performance for demanding applications.

With its combination of low power consumption, high-speed operation, and robust ESD protection, the MAX4633CSE+ from Maxim Integrated stands out as a top choice for designers looking for a reliable analog switch solution.