We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX4636EUB+T

Part No : MAX4636EUB+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH DUAL SPDT 10UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 36,585 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1068788-MAX4636EUB+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
STG3680QTR;  MAX4636EUB-T;   MAX4636EUB; MAX4636EUB+T;  
The MAX4636EUB+T device is a SPDT IC SWITCH, manufactured by Maxim Integrated, housed in a 10-uMAX Reel - TR packing. It designed for 1.8 V to 5.5 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 100pA max. The operating temperature range is -40°C to 85°C (TA) ,with 9pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1068788-MAX4636EUB+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
STG3680QTR;  MAX4636EUB-T;   MAX4636EUB; MAX4636EUB+T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4636EUB+T
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
MAX4636EUB+T Price

MAX4636EUB+T Datasheet
MAX4636EUB+T Application

MAX4636EUB+T Replacement
MAX4636EUB+T Pdf

MAX4636EUB+T Pinout
MAX4636EUB+T Image

MAX4636EUB+T Picture
MAX4636EUB+T In Stock

MAX4636EUB+T Distributor
MAX4636EUB+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC RESET MONITOR 2.32V SOT23B
288
Dual High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.50 V at IF = 5 A
100
IC LATCH TRANSP OCT 3ST 20SOIC
100
MOSFET P-CH 20V 4.5A PPAK SC70-6
862
4 M SRAM (512-kword x 8-bit)