Search
Filters

MAX4651EUE+T

Part No : MAX4651EUE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
$1.293
$51.720
95+
$1.094
$103.930
145+
$1.061
$153.845
195+
$1.028
$200.460
255+
$0.995
$253.725
340+
$0.895
$304.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 77,785 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 704074-MAX4651EUE+T
Series MAX series
Family Name MAX4651
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 47 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
DG2041DQ;  DG2041DQ-T1;  DG2041DQ-T1-E3;  
Maxim Integrated MAX4651EUE+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX4651EUE+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4651EUE+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 8ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 704074-MAX4651EUE+T
Series MAX series
Family Name MAX4651
Introduction Date February 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 47 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
DG2041DQ;  DG2041DQ-T1;  DG2041DQ-T1-E3;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4651EUE+T
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
MAX4651EUE+T Price

MAX4651EUE+T Datasheet
MAX4651EUE+T Application

MAX4651EUE+T Replacement
MAX4651EUE+T Pdf

MAX4651EUE+T Pinout
MAX4651EUE+T Image

MAX4651EUE+T Picture
MAX4651EUE+T In Stock

MAX4651EUE+T Distributor
MAX4651EUE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC UNIV SHIFT REGISTER 20SOIC
57
IC PWR RELAY 7NPN 1:1 16DIP
801
IC SLIC 2CH UNIV 145V 48QFN
153
N-Channel 60-V (D-S) MOSFET
12
IC MCU 16BIT 32KB FLASH 28SSOP
801
PHOTOTRANSISTOR SILICON NPN T-1
4
IC REG LDO 2.5V 1.5A DDPAK
315