Search
Filters

MAX4665ESE+T

Part No : MAX4665ESE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.625
$53.000
20+
$5.606
$112.120
30+
$5.436
$163.080
40+
$5.266
$210.640
50+
$5.096
$254.800
70+
$4.587
$321.090
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,000 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704093-MAX4665ESE+T
Series MAX series
Family Name MAX4665
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DG412DY;   DG412DY-T; DG412DY-T; 
Maxim Integrated MAX4665ESE+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX4665ESE+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX4665ESE+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance (CS(off), CD(off)) 34pF, 34pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704093-MAX4665ESE+T
Series MAX series
Family Name MAX4665
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Fake Threat 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
DG412DY;   DG412DY-T; DG412DY-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4665ESE+T
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
MAX4665ESE+T Price

MAX4665ESE+T Datasheet
MAX4665ESE+T Application

MAX4665ESE+T Replacement
MAX4665ESE+T Pdf

MAX4665ESE+T Pinout
MAX4665ESE+T Image

MAX4665ESE+T Picture
MAX4665ESE+T In Stock

MAX4665ESE+T Distributor
MAX4665ESE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
DIODE BRIDGE RECTIFIER
3661
DIODE ZENER 82V 225MW SOT23-3
2100
IC LIION CHRGR USB/AC-IN 10MSOP
5054
Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
1
IC MCU 32BIT 128KB FLASH 100LQFP
2
IC OPAMP GP 1MHZ RRO 8VSSOP
354