Search
Filters

MAX4666ESE+

IC SWITCH QUAD SPST 16SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 120 In Stock
The MAX4666ESE+ device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-SO Tube/Rail packing. It designed for 4.5 V to 36 V operation,with a on resistance of 4 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 34pF, 34pF channel capacitance(CS off, CD off).
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1068844-MAX4666ESE+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1068844-MAX4666ESE+
MAX4666ESE+ Price

MAX4666ESE+ Datasheet
MAX4666ESE+ Application

MAX4666ESE+ Replacement
MAX4666ESE+ Pdf

MAX4666ESE+ Pinout
MAX4666ESE+ Image

MAX4666ESE+ Picture
MAX4666ESE+ In Stock

MAX4666ESE+ Distributor
MAX4666ESE+ Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
20 V, 1.5 A very low VF MEGA Schottky barrier rectifiers
36000
IC RTC CLK/CALENDAR I2C 8-SOIC
5467
OPTOISO 2.5KV OPN COLLECTOR 5SOP
71
DIODE ZENER 10V 250MW SOT23-3
6795
CAP FILM 0.33UF 5% 100VDC RADIAL
7400
Silicon epitaxial planar type
15100