The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX4704EGC+T

Part No MAX4704EGC+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12QFN
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Maximum) 60 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 60ns, 20ns
-3db Bandwidth 200MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Win Source Part Number 704130-MAX4704EGC+T
Series MAX series
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Limited
Family Name MAX4704
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2025
Alternative Parts
(Cross-Reference)
MAX4704EGC-T;  MAX4704EGC; MAX4704ETC+; 

Description

Maxim Integrated MAX4704EGC+T Analog Multiplexer

The Maxim Integrated MAX4704EGC+T is a high-performance, low-voltage, 4-channel analog multiplexer that offers an ideal switching solution for a wide range of applications, including data acquisition systems, communication devices, and industrial equipment. This versatile component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for portable and battery-powered devices.

The MAX4704EGC+T features a unique design that minimizes on-resistance, with a typical value of just 0.5 ohms. This low on-resistance ensures minimal signal distortion and power loss, which is critical for maintaining signal integrity in precision applications. Additionally, the device boasts a high off-isolation of -65dB at 1MHz and a crosstalk performance of -83dB, which further contributes to its ability to deliver clean, accurate signal routing.

With its single-ended bidirectional signal flow, the MAX4704EGC+T offers the flexibility to use any channel as either an input or an output. This multiplexer is also equipped with break-before-make switching, which prevents momentary shorting of channels during transitions, thereby protecting sensitive circuitry and preventing erroneous signals.

The MAX4704EGC+T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The device is specified for the extended -40°C to +85°C temperature range, ensuring reliable performance in harsh environmental conditions. Moreover, the MAX4704EGC+T features ESD protection greater than 2000V per the Human Body Model, providing robustness against electrostatic discharges.

For designers and engineers looking for a dependable multiplexer with excellent analog performance, the Maxim Integrated MAX4704EGC+T is an optimal choice. Its combination of low on-resistance, high off-isolation, low crosstalk, and wide operating voltage range makes it a versatile component for a variety of electronic systems.

Product highlights:

  • 4-channel analog multiplexer
  • Low on-resistance: 0.5 ohms typical
  • High off-isolation: -65dB at 1MHz
  • Low crosstalk: -83dB
  • Single supply voltage: +1.8V to +5.5V
  • Compact 16-pin QSOP package
  • Extended temperature range: -40°C to +85°C
  • ESD protection: >2000V