Search
Filters

MAX471CPA

Part No : MAX471CPA
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : Precision, High-Side Current-Sense Amplifiers
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,643 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
Operating Supply Current 50μA
Dual Supply Voltage (±) 3 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213940-MAX471CPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX471
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT6105HMS8#TR; INA168NA/3KG4;  INA138NA/250G4;  
Maxim Integrated MAX471CPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX471CPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX471CPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Current Sense
Number of Circuits 1
Operating Supply Current 50μA
Dual Supply Voltage (±) 3 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213940-MAX471CPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX471
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
LT6105HMS8#TR; INA168NA/3KG4;  INA138NA/250G4;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX471CPA
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
MAX471CPA Price

MAX471CPA Datasheet
MAX471CPA Application

MAX471CPA Replacement
MAX471CPA Pdf

MAX471CPA Pinout
MAX471CPA Image

MAX471CPA Picture
MAX471CPA In Stock

MAX471CPA Distributor
MAX471CPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1A Low Dropout Voltage Regulator With ON/OFF Control
751
IC SUPERVISOR 1.5V USP-3
6300
IC REG BST SEPIC ADJ 2.1A 6WSON
870
TVS DIODE 18VWM 34VC
22431
DIODE ZENER 11V 1W DO214AC
3850
4- and 8-Channel, Single-Supply, SAR ADCs
7