Search
Filters

MAX478CSA-T

Part No : MAX478CSA-T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 85KHZ 8SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,215 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068947-MAX478CSA-T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
The MAX478CSA-T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX478CSA-T provides the temperature range of 0°C to 70°C , 3nA input bias current,0.04 V/μs slew rate, 100μV input offset voltage and 17μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068947-MAX478CSA-T
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX478CSA-T
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
MAX478CSA-T Price

MAX478CSA-T Datasheet
MAX478CSA-T Application

MAX478CSA-T Replacement
MAX478CSA-T Pdf

MAX478CSA-T Pinout
MAX478CSA-T Image

MAX478CSA-T Picture
MAX478CSA-T In Stock

MAX478CSA-T Distributor
MAX478CSA-T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 64VWM 103VC SMC
459
DIODE GEN PURP 200V 4A SMB
360
CONN SOCKET F4S .4MM 12POS SMD
752
NPN Silicon AF Transistor
1441
SINGLE- AND DUAL-CELL BOOST CONVERTER WITH START-UP INTO FULL LOAD | IC REG BOOST 3V 1.3A 10VSSOP
121
DIODE ZENER 3.6V 200MW SOD323
5288
TRANS NPN 45V 3A TO-126
24
IC REG CTRLR PWM CM 14SOIC
6

Top Sellers