Search
Filters

MAX478ESA

Part No :
MAX478ESA
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 85KHZ 8SOIC
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,683 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068949-MAX478ESA
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The MAX478ESA General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MAX478ESA provides the temperature range of -40°C to 85°C , 3nA input bias current,0.04 V/μs slew rate, 100μV input offset voltage and 17μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068949-MAX478ESA
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX478ESA
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
MAX478ESA Price

MAX478ESA Datasheet
MAX478ESA Application

MAX478ESA Replacement
MAX478ESA Pdf

MAX478ESA Pinout
MAX478ESA Image

MAX478ESA Picture
MAX478ESA In Stock

MAX478ESA Distributor
MAX478ESA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC EEPROM 32KBIT 400KHZ 8SOIC
364
Bus Buffer with 3-STATE Output
27997
IC REG LDO 1.5V 1A
220
IC REG CTRLR BUCK-BOOST SOT23-6
34550

Top Sellers