Search
Filters

MAX479CPD

17μA Max, Dual/Quad, Single-Supply, Precision Op Amps
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 6,422 In Stock
Maxim Integrated MAX479CPD is available at WIN SOURCE. Please review product page below for detailed information, including MAX479CPD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX479CPD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1213968-MAX479CPD
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1213968-MAX479CPD
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX479CPD Price

MAX479CPD Datasheet
MAX479CPD Application

MAX479CPD Replacement
MAX479CPD Pdf

MAX479CPD Pinout
MAX479CPD Image

MAX479CPD Picture
MAX479CPD In Stock

MAX479CPD Distributor
MAX479CPD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC POWER AMP
40
High-Frequency Amplifier Transistor (18V, 50mA, 1.5GHz)
5280
IC SWITCH BUS 10BIT FET 24-TSSOP
17975
Wide Range of Contact Forms, Sizes and Package Types
826
IC USB HOST CTRLR 64LQFP
2877