Search
Filters

MAX479CSD

17μA Max, Dual/Quad, Single-Supply, Precision Op Amps
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 2,500 In Stock
Maxim Integrated MAX479CSD is available at WIN SOURCE. Please review product page below for detailed information, including MAX479CSD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX479CSD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1213969-MAX479CSD
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1213969-MAX479CSD
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX479CSD Price

MAX479CSD Datasheet
MAX479CSD Application

MAX479CSD Replacement
MAX479CSD Pdf

MAX479CSD Pinout
MAX479CSD Image

MAX479CSD Picture
MAX479CSD In Stock

MAX479CSD Distributor
MAX479CSD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 154VWM 246VC AXIAL
28000
SURFACE MOUNT SILICON ZENER DIODES
3788
SWITCHING N-CHANNEL POWER MOSFET
2500
Quadruple Operational Amplifiers
135
TRANS PREBIAS PNP 230MW SC59
22249