Search
Filters

MAX479EPD

17μA Max, Dual/Quad, Single-Supply, Precision Op Amps
Manufacturer: Maxim Integrated
Availability: 7,527 In Stock
Maxim Integrated MAX479EPD is available at WIN SOURCE. Please review product page below for detailed information, including MAX479EPD price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX479EPD to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1213970-MAX479EPD
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Dual Supply Voltage (±) 3 V ~ 30 V, ±1.5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1213970-MAX479EPD
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX479EPD Price

MAX479EPD Datasheet
MAX479EPD Application

MAX479EPD Replacement
MAX479EPD Pdf

MAX479EPD Pinout
MAX479EPD Image

MAX479EPD Picture
MAX479EPD In Stock

MAX479EPD Distributor
MAX479EPD Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 16A 8SOP-ADV
85596
IC QUAD DATA SELECT/MUX 16-SSOP
62
+5V-Output, Step-Up, Current-Mode PWM DC-DC Converter
652
IC FLASH 1MBIT 55NS 32PLCC
35