Search
Filters

MAX480CPA

High-Precision, Low-Voltage, Micropower Op Amp
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Availability: 5,541 In Stock
Maxim Integrated MAX480CPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX480CPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX480CPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213975-MAX480CPA
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213975-MAX480CPA
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX480CPA Price

MAX480CPA Datasheet
MAX480CPA Application

MAX480CPA Replacement
MAX480CPA Pdf

MAX480CPA Pinout
MAX480CPA Image

MAX480CPA Picture
MAX480CPA In Stock

MAX480CPA Distributor
MAX480CPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC ADC 8BIT 400KSPS 28-SSOP
1927
IC OPAMP GP 5MHZ RRO SOT23-5
39183
IC OPAMP GP 11MHZ RRO 8SOIC
5000
IC REG LDO 5V 0.15A 8SOP
8918
TI PANELBUS DIGITAL TRANSMITTER
3800
TOSHIBA Transistor Silicon PNP Epitaxial Type (PCT Process)
12000