Search
Filters

MAX480EPA

Part No : MAX480EPA
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : High-Precision, Low-Voltage, Micropower Op Amp
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213976-MAX480EPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX480
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP90FZ;  OPA241PA;   OPA251PAG4; 
Maxim Integrated MAX480EPA is available at WIN SOURCE. Please review product page below for detailed information, including MAX480EPA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX480EPA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Output Current per Channel 5mA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1213976-MAX480EPA
Manufacturer Homepage www.maxim-ic.com
Family Name MAX480
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP90FZ;  OPA241PA;   OPA251PAG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX480EPA
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
MAX480EPA Price

MAX480EPA Datasheet
MAX480EPA Application

MAX480EPA Replacement
MAX480EPA Pdf

MAX480EPA Pinout
MAX480EPA Image

MAX480EPA Picture
MAX480EPA In Stock

MAX480EPA Distributor
MAX480EPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO 10W MONO D 20TSSOP
340
IC REG BST ADJ 0.4A SYNC TSOT23
182
DIODE SCHOTTKY 30V 200MA EMD2
481
IC INVERTER TRIPLE SOT23-8
44
IC MOTOR DRIVER PAR 28SO
1544