Search
Filters

MAX490EESA+

Part No :
MAX490EESA+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS485/RS422 8-SOIC
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
16+
$3.2190
$51.504
38+
$2.6560
$100.928
59+
$2.5750
$151.925
81+
$2.4950
$202.095
104+
$2.4150
$251.160
139+
$2.1730
$302.047
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,240 pieces can ship immediately
MOQ: 16 pcs
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
Fake Threat In the Open Market 48 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 5.25 V
Data Rate 2.5Mbps
Receiver Hysteresis 70mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Win Source Part Number 1069010-MAX490EESA+
The Maxim Integrated MAX490EESA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 2.5Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX490EESA+ is 70mV.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 48 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.75 V to 5.25 V
Data Rate 2.5Mbps
Receiver Hysteresis 70mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS422, RS485
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Win Source Part Number 1069010-MAX490EESA+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX490EESA+
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
MAX490EESA+ Price

MAX490EESA+ Datasheet
MAX490EESA+ Application

MAX490EESA+ Replacement
MAX490EESA+ Pdf

MAX490EESA+ Pinout
MAX490EESA+ Image

MAX490EESA+ Picture
MAX490EESA+ In Stock

MAX490EESA+ Distributor
MAX490EESA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
32K X 8 LOW POWER CMOS STATIC RAM   
458
FFMC-16F 16-Bit Microcontroller / IC MCU 16BIT 128KB MROM 100LQFP
89
BUSHING SPLIT 0.362" NYLON BLACK
26800

Top Sellers