Search
Filters

MAX494EPD+

Part No : MAX494EPD+
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4 CIRCUIT 14DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 80 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 812721-MAX494EPD+
Supply and Demand Status Limited
Fake Threat In the Open Market 74 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 25
Part Number Series MAX494
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply, Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Current - Output / Channel 30mA
Current - Supply 150μA
Voltage - Input Offset 200μV
Current - Input Bias 25nA
Gain Bandwidth Product 500kHz
Slew Rate 0.2V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Packaging Tube
Manufacturer Maxim Integrated
Maxim Integrated MAX494EPD+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX494EPD+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX494EPD+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Win Source Part Number 812721-MAX494EPD+
Supply and Demand Status Limited
Fake Threat In the Open Market 74 pct.
Popularity Low
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 25
Part Number Series MAX494
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Voltage - Supply, Single/Dual (±) 2.7V ~ 6V, ±1.35V ~ 3V
Current - Output / Channel 30mA
Current - Supply 150μA
Voltage - Input Offset 200μV
Current - Input Bias 25nA
Gain Bandwidth Product 500kHz
Slew Rate 0.2V/μs
Output Type Rail-to-Rail
Number of Circuits 4
Amplifier Type General Purpose
Packaging Tube
Manufacturer Maxim Integrated
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX494EPD+
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
MAX494EPD+ Price

MAX494EPD+ Datasheet
MAX494EPD+ Application

MAX494EPD+ Replacement
MAX494EPD+ Pdf

MAX494EPD+ Pinout
MAX494EPD+ Image

MAX494EPD+ Picture
MAX494EPD+ In Stock

MAX494EPD+ Distributor
MAX494EPD+ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC BUS TRANSCVR 3ST 8BIT 20DIP
7
FERRITE BEAD 120 OHM 0804 4LN
450
MOSFET N-CH 25V 7.6A TO220AB
9300
IC FLASH 32MBIT 70NS 48TSOP
254

Top Sellers