Search
Filters

MAX5014CSA+

Part No :
MAX5014CSA+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR FLYBACK 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,752 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 36 V
Frequency - Switching 275kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1069055-MAX5014CSA+
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The MAX5014CSA+ is a Step-Up/Step-Down(Flyback) controller, manufactured by Maxim Integrated, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 85% duty cycle. The switching frequency can be set for a 275kHz. It accepts input voltages from 13 V to 36 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 13 V to 36 V
Frequency - Switching 275kHz
Duty Cycle (Max) 85%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1069055-MAX5014CSA+
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5014CSA+
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
MAX5014CSA+ Price

MAX5014CSA+ Datasheet
MAX5014CSA+ Application

MAX5014CSA+ Replacement
MAX5014CSA+ Pdf

MAX5014CSA+ Pinout
MAX5014CSA+ Image

MAX5014CSA+ Picture
MAX5014CSA+ In Stock

MAX5014CSA+ Distributor
MAX5014CSA+ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC CTRLR BIAS FET 6STAGE 20-QSOP
9391
IC ADC 14BIT 65MSPS 64LFCSP
243
Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp
22
IC REG BUCK 3.3V 5A TO263-7
146
IC FLASH 32GBIT 100MHZ 100VBGA
28
IC REG MULT CONFIG INV ADJ 8MSOP
313

Top Sellers