Search
Filters

MAX5024SASA+

Part No : MAX5024SASA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V/ADJ 0.15A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069070-MAX5024SASA+
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Maxim Integrated MAX5024SASA+, 150mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 65V, with a 1.5V @ 150mA maximum drop voltage. The MAX5024SASA+ is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 2.5V (3.3V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 65V
Nominal Output Voltage (Min/Fixed) 2.5V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 1.5V @ 150mA
Output Current 150mA
Operating Supply Current 140μA
PSRR 54dB (100Hz)
Control Features Enable, Hold, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069070-MAX5024SASA+
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5024SASA+
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
MAX5024SASA+ Price

MAX5024SASA+ Datasheet
MAX5024SASA+ Application

MAX5024SASA+ Replacement
MAX5024SASA+ Pdf

MAX5024SASA+ Pinout
MAX5024SASA+ Image

MAX5024SASA+ Picture
MAX5024SASA+ In Stock

MAX5024SASA+ Distributor
MAX5024SASA+ PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
INDUCTOR CURR SENSE 5.0MH T/H
16
IC HALF-BRIDGE DRVR SPI 28SOIC
162
MOSFET N-CH DUAL 8V 25MA SOT363
8400
IC OPAMP VGA 40MHZ 16SOIC
92
IC MICROPWR COMP DUAL 8-SOIC
97

Top Sellers