Search
Filters

MAX5035BUSA+

Part No : MAX5035BUSA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BUCK 5V 1A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,550 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069093-MAX5035BUSA+
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The MAX5035BUSA+ is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Step-Down. The part operates from 7.5V, rated over a 0°C to 85°C (TA) temperature range. Its function is based on 125kHz switching frequency, which is capable of supplying 1A output current, with an output voltage of 5V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 7.5V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069093-MAX5035BUSA+
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5035BUSA+
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
MAX5035BUSA+ Price

MAX5035BUSA+ Datasheet
MAX5035BUSA+ Application

MAX5035BUSA+ Replacement
MAX5035BUSA+ Pdf

MAX5035BUSA+ Pinout
MAX5035BUSA+ Image

MAX5035BUSA+ Picture
MAX5035BUSA+ In Stock

MAX5035BUSA+ Distributor
MAX5035BUSA+ PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
IC DUAL EIA-232 DRVR/RCVR 16SO
90
Silicon PIN Diode
28500
IC REG BCK 1.5V 0.35A SYNC 5USMD
276
ULP-12 PACKAGE
725
IC DRIVER/RECEIVER LVDS 14-TSSOP
434
OPTOISO 5.3KV 2CH DARL 8DIP
48
MOSFET N-CH 800V 2.5A TO220FP
81

Top Sellers