Search
Filters

MAX5091BATA+T

IC REG LDO 3.3V 0.1A 8TDFN
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Maxim Integrated MAX5091BATA+T, 100mA Fixed REG LDO, offers a maximum input voltage of 28V, the MAX5091BATA+T is fully intergrated into a 8-TDFN-EP (3x3) package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Quantity
Price
Ext. Price
10+
$5.706
$57.060
25+
$4.505
$112.625
75+
$4.055
$304.125
Availability: 2,406 In Stock
This product has a minimum quantity of 10
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Operating Supply Current 100μA to 10mA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069179-MAX5091BATA+T
Family Name MAX5091
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
LM1086ILD-3.3/NOPB;  LP2951-33DRGR;  BD35603HFN-TR; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Operating Supply Current 100μA to 10mA
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069179-MAX5091BATA+T
Family Name MAX5091
Introduction Date November 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Alternative Parts
(Cross-Reference)
LM1086ILD-3.3/NOPB;  LP2951-33DRGR;  BD35603HFN-TR; 
MAX5091BATA+T Price

MAX5091BATA+T Datasheet
MAX5091BATA+T Application

MAX5091BATA+T Replacement
MAX5091BATA+T Pdf

MAX5091BATA+T Pinout
MAX5091BATA+T Image

MAX5091BATA+T Picture
MAX5091BATA+T In Stock

MAX5091BATA+T Distributor
MAX5091BATA+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TRANS NPN 12V 4.5A SOT23F-3
6000
OptiMOS-P2 Power-Transistor
32500
IC D-TYPE POS TRG SNGL 20TSSOP
2445
8-bit CMOS Microcontroller 16/32 Kbytes ROM/OTP
1460
IC MUX/DEMUX DDR3 1:2 42WQFN
7690
IC MUX UHS NONINVERT 2INP SC70-6
35844
IC VOLT DETECTOR 4.1V SOT23-5
3000