Search
Filters

MAX518AESA+T

Part No : MAX518AESA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 8BIT SGL 2WIRE SER 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,351 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069268-MAX518AESA+T
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX518AESA+T is 8 bits I2C digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±1 (Max), ±1 (Max) FSR and the settling time is 6μs (Typ). The MAX518AESA+T is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069268-MAX518AESA+T
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX518AESA+T
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
MAX518AESA+T Price

MAX518AESA+T Datasheet
MAX518AESA+T Application

MAX518AESA+T Replacement
MAX518AESA+T Pdf

MAX518AESA+T Pinout
MAX518AESA+T Image

MAX518AESA+T Picture
MAX518AESA+T In Stock

MAX518AESA+T Distributor
MAX518AESA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
CONSUMER VIDEO GRAPHIC HD PROCES
13
I2C BUS CONTROLLED R/G/B VIDEO AMPLIFIER FOR MONITORS
55
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
353

Top Sellers