Search
Filters

MAX5250BCAP+T

Part No : MAX5250BCAP+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 10BIT QUAD LP 20-SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
6+
€9.526
€57.156
12+
€8.060
€96.724
19+
€7.816
€148.499
30+
€7.572
€227.162
35+
€7.328
€256.461
45+
€6.595
€296.758
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,794 pieces can ship immediately
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 1069294-MAX5250BCAP+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX5250BCAP+T is 10 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 20-SSOP Reel - TR package as External reference. The total unadjusted error is typically ± 1 (Max), 1 (Max) FSR and the settling time is 10μs (Typ). The MAX5250BCAP+T is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 4
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ± 1 (Max), 1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-SSOP
Win Source Part Number 1069294-MAX5250BCAP+T
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5250BCAP+T
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
MAX5250BCAP+T Price

MAX5250BCAP+T Datasheet
MAX5250BCAP+T Application

MAX5250BCAP+T Replacement
MAX5250BCAP+T Pdf

MAX5250BCAP+T Pinout
MAX5250BCAP+T Image

MAX5250BCAP+T Picture
MAX5250BCAP+T In Stock

MAX5250BCAP+T Distributor
MAX5250BCAP+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
IC FPGA 60 I/O 100VQFP
17
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER (VOLTAGE RANGE 20 to 40 Volts CURRENT 1.0 Ampere)
1386
IC REG CTRLR BUCK 16SSOP
200mW SURFACE MOUNT ZENER DIODE
4800
IC RCVR 28BIT CHAN LINK 56TSSOP
7

Top Sellers