Search
Filters

MAX541ACSA+

Part No : MAX541ACSA+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT SER/VOLT I/O 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,652 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1069399-MAX541ACSA+
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX541ACSA+ is 16 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Tube/Rail package as External reference. The total unadjusted error is typically ±0.5, ±0.5 FSR and the settling time is 1μs (Typ). The MAX541ACSA+ is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1069399-MAX541ACSA+
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX541ACSA+
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
MAX541ACSA+ Price

MAX541ACSA+ Datasheet
MAX541ACSA+ Application

MAX541ACSA+ Replacement
MAX541ACSA+ Pdf

MAX541ACSA+ Pinout
MAX541ACSA+ Image

MAX541ACSA+ Picture
MAX541ACSA+ In Stock

MAX541ACSA+ Distributor
MAX541ACSA+ Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Property of Lite-On Only | SENSOR OPT SLOT MODULE
800
Integrated Relay, Inductive Load Driver
5
IC INVERTER UHS 6-MICROPAK
10323
CAP TANT 10UF 20V 20% 2312
2300
IC MOTOR CTLR PAR/PWM SSOP20J
115
Fast Soft Recovery Rectifier Diode, 60 A
345
PWM Step-up DC/DC Converter
533
IC COUNTER BIN 12STAGE 16SOIC
560
IC REG CTRLR MULT TOPOLOGY 8SOIC
760

Top Sellers