Search
Filters

MAX541ACSA+T

Part No : MAX541ACSA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT SER/VOLT I/O 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,862 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
AD5541LRZ-REEL7;  MAX541AESA-T;  MAX541ACSA-T; MAX541ACSA+T;  
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1069400-MAX541ACSA+T
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C
INL/DNL (LSB) ±0.5, ±0.5
Digital Supply Voltage 5V
Analog Supply Voltage 5V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Unbuffered
Settling Time 1μs (Typ)
Number of D/A Converters 1
Number of Bits 16
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The Maxim Integrated MAX541ACSA+T is 16 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±0.5, ±0.5 FSR and the settling time is 1μs (Typ). The MAX541ACSA+T is characterized for operation from 0°C to 70°C.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
AD5541LRZ-REEL7;  MAX541AESA-T;  MAX541ACSA-T; MAX541ACSA+T;  
Supply and Demand Status Balance
Fake Threat In the Open Market 63 pct.
Popularity Medium
Win Source Part Number 1069400-MAX541ACSA+T
Case / Package 8-SOIC
Temperature Range - Operating 0°C to 70°C
INL/DNL (LSB) ±0.5, ±0.5
Digital Supply Voltage 5V
Analog Supply Voltage 5V
Reference Type External
Data Interface SPI
Differential Output No
Output Type Voltage - Unbuffered
Settling Time 1μs (Typ)
Number of D/A Converters 1
Number of Bits 16
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX541ACSA+T
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
MAX541ACSA+T Price

MAX541ACSA+T Datasheet
MAX541ACSA+T Application

MAX541ACSA+T Replacement
MAX541ACSA+T Pdf

MAX541ACSA+T Pinout
MAX541ACSA+T Image

MAX541ACSA+T Picture
MAX541ACSA+T In Stock

MAX541ACSA+T Distributor
MAX541ACSA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
DIODE ZENER ARRAY 5.6V SOT363
300
Super high dense cell design for low RDS(ON).
3900
2/2 Transceiver Full RS232 16-SOIC
179
MOSFET N-CH 40V 160A D2PAK-7
1639
400 W Transient Voltage Suppressor
7524
IC LATCH OCTAL D-TYPE 20-SOIC
39
TRIAC SENS GATE 600V 0.8A TO92-3
454

Top Sellers