Search
Filters

MAX541AESA+T

Part No : MAX541AESA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT SER/VOLT I/O 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,201 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069402-MAX541AESA+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX541AESA+T is 16 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±0.5, ±0.5 FSR and the settling time is 1μs (Typ). The MAX541AESA+T is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069402-MAX541AESA+T
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX541AESA+T
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
MAX541AESA+T Price

MAX541AESA+T Datasheet
MAX541AESA+T Application

MAX541AESA+T Replacement
MAX541AESA+T Pdf

MAX541AESA+T Pinout
MAX541AESA+T Image

MAX541AESA+T Picture
MAX541AESA+T In Stock

MAX541AESA+T Distributor
MAX541AESA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
Precision Low Power FGA™ Voltage References | IC VREF SERIES 3.3V SOT23-3
2
K10 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 144LQFP
TRIMMER 200K OHM 0.25W SMD
725
1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 3.3V 1A TO220-5
2357
IC FREQ MOD EMI REDUCTION 8SOIC
67
IC REG LDO 1.2V 0.35A TSOT23-5
740

Top Sellers