Search
Filters

MAX541BESA+T

Part No : MAX541BESA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 16BIT SER/VOLT I/O 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,763 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069405-MAX541BESA+T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX541BESA+T is 16 bits SPI digital-to-analog converters (DACs) that operate from a 5V supply. It comes in 8-SOIC Reel - TR package as External reference. The total unadjusted error is typically ±0.5, ±0.5 FSR and the settling time is 1μs (Typ). The MAX541BESA+T is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±0.5, ±0.5
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1069405-MAX541BESA+T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX541BESA+T
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
MAX541BESA+T Price

MAX541BESA+T Datasheet
MAX541BESA+T Application

MAX541BESA+T Replacement
MAX541BESA+T Pdf

MAX541BESA+T Pinout
MAX541BESA+T Image

MAX541BESA+T Picture
MAX541BESA+T In Stock

MAX541BESA+T Distributor
MAX541BESA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
For General Applications SMD
250
IC SERIALIZER FPD LINK11 48WQFN
446
RF ATTENUATOR 8DB MODULE / Fixed Attenuator Pads
170
IC OTP 8MBIT 100NS 32DIP
75
Diode Silicon Epitaxial Planar Type
1000

Top Sellers