Search
Filters

MAX5479EUD+

Part No :
MAX5479EUD+
Manufacturer :
Catalog :
Data Acquisition - Digital Potentiometers
Description :
IC DGT POT 100KOHM 256TP 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,708 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 70ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MAX5479
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Win Source Part Number 807357-MAX5479EUD+
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 100k
Interface I2C
Memory Type Non-Volatile
Supply Voltage (V) 2.7V ~ 5.25V
Features Selectable Address
Tolerance ±25%
Temperature Coefficient (Typ) 70ppm/°C
Resistance - Wiper (Ohms) (Typ) 325
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Mounting Style SMD
Part Number Series MAX5479
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Win Source Part Number 807357-MAX5479EUD+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5479EUD+
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
MAX5479EUD+ Price

MAX5479EUD+ Datasheet
MAX5479EUD+ Application

MAX5479EUD+ Replacement
MAX5479EUD+ Pdf

MAX5479EUD+ Pinout
MAX5479EUD+ Image

MAX5479EUD+ Picture
MAX5479EUD+ In Stock

MAX5479EUD+ Distributor
MAX5479EUD+ Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC FPGA 147 I/O 208QFP / FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 208-Pin PQFP
77
CAP CER 27PF 3KV NP0 1808
165
HELP3ETM Dual-band Cellular & PCS CDMA 3.4 V Linear Power Amplifier Module

Top Sellers