Search
Filters

MAX5529GUA+T

Part No : MAX5529GUA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital Potentiometers
Description : IC POT DGTL 1TIME PROGR 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,195 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 125
Temperature Range - Operating -40°C to 105°C
Case / Package 8-uMAX
Win Source Part Number 1069500-MAX5529GUA+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
Maxim Integrated MAX5529GUA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX5529GUA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX5529GUA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 125
Temperature Range - Operating -40°C to 105°C
Case / Package 8-uMAX
Win Source Part Number 1069500-MAX5529GUA+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5529GUA+T
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
MAX5529GUA+T Price

MAX5529GUA+T Datasheet
MAX5529GUA+T Application

MAX5529GUA+T Replacement
MAX5529GUA+T Pdf

MAX5529GUA+T Pinout
MAX5529GUA+T Image

MAX5529GUA+T Picture
MAX5529GUA+T In Stock

MAX5529GUA+T Distributor
MAX5529GUA+T Data Acquisition - Digital Potentiometers

Image
Mfr.Part No
Description
Stock
IC DGTL POT 10K 1CH SOT23-6
87
TRANS 2NPN 45V 0.1A SOT363
500
IC REG CTRLR BUCK 16TSSOP
382
LED GREEN CLEAR 0603 SMD / LED Uni-Color Green 574nm 2-Pin Chip LED T/R
166
GENERAL PURPOSE VOLTAGE REGULATOR
132
Low Noise, Low Power, 32 Taps | IC DGTL POT 10KOHM 32TAP 8SOIC
90
3.3 V 64K X 16 CMOS SRAM
4
RECT BRIDGE GPP 4A 600V GBU
10194

Top Sellers