Search
Filters

MAX5532EUA+T

Part No : MAX5532EUA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Digital to Analog Converters(DAC)
Description : IC DAC 12BIT DUAL ULP 8-UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 660μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 1.8 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
INL/DNL (LSB) ±4, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 1069501-MAX5532EUA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX5532EUA+T is 12 bits SPI digital-to-analog converters (DACs) that operate from a 1.8 V to 5.5 V supply. It comes in 8-uMAX Reel - TR package as External reference. The total unadjusted error is typically ±4, ±0.2 FSR and the settling time is 660μs (Typ). The MAX5532EUA+T is characterized for operation from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 660μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 1.8 V to 5.5 V
Digital Supply Voltage 1.8 V to 5.5 V
INL/DNL (LSB) ±4, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 1069501-MAX5532EUA+T
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX5532EUA+T
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
MAX5532EUA+T Price

MAX5532EUA+T Datasheet
MAX5532EUA+T Application

MAX5532EUA+T Replacement
MAX5532EUA+T Pdf

MAX5532EUA+T Pinout
MAX5532EUA+T Image

MAX5532EUA+T Picture
MAX5532EUA+T In Stock

MAX5532EUA+T Distributor
MAX5532EUA+T Data Acquisition - Digital to Analog Converters(DAC)

Image
Mfr.Part No
Description
Stock
LC2MOS LOGDAC Logarithmic D/A Converter
227
IC REG LDO 3.3V 0.1A TSOT23-5
3525
IC SHIFT REGISTER 8BIT 14SOIC
79
Material Content Data Sheet
3000
Solid Tantalum Chip Capacitors TANTAMOUNT®, Conformal Coated, Maximum CV | CAP TANT 220UF 20% 16V 2824
60
MOSFET N-CH 20V 3.2A SOT-23-6
23

Top Sellers