Search
Filters

MAX5910ESA+T

IC HOT-SWAP SWITCH 65V 8-SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 143 In Stock
Maxim Integrated MAX5910ESA+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX5910ESA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX5910ESA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 240mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 704803-MAX5910ESA+T
Series MAX series
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications Networking
Features Thermal Limit
Programmable Features UVLO
Operating Supply Voltage 10 V ~ 65 V
Current - Output (Maximum) 240mA
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins ENABLE, /IFAULT, PGOOD, UVLO
Win Source Part Number 704803-MAX5910ESA+T
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
MAX5910ESA+T Price

MAX5910ESA+T Datasheet
MAX5910ESA+T Application

MAX5910ESA+T Replacement
MAX5910ESA+T Pdf

MAX5910ESA+T Pinout
MAX5910ESA+T Image

MAX5910ESA+T Picture
MAX5910ESA+T In Stock

MAX5910ESA+T Distributor
MAX5910ESA+T PMIC - Hot Swap Controllers

Image
Mfr.Part No
Description
Stock
3.3V 4K/8K/16K x 16/18 Dual-Port Static RAM
1000
Single Switch Synchronous Forward Controller
43
MOSFET N-CH 30V 10A 8SO
16645
IC OPAMP GP 1MHZ RRO 8SO
216
The best reception of GNSS signals with the smallest footprint
4430
SiGe Bipolar 3G/3.5G/4G Single-Band LNA
1780
Low Power, Precision, Auto-Zero Op Amps
1200