Search
Filters

MAX6004EUR+T

Part No :
MAX6004EUR+T
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 4.096V SOT23-3
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
65+
€0.6920
€44.962
150+
€0.5810
€87.204
235+
€0.5640
€132.536
320+
€0.5470
€174.912
415+
€0.5290
€219.627
550+
€0.4770
€262.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 28,000 pieces
MOQ: 65 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 400μA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 759912-MAX6004EUR+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name MAX6004
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Maxim Integrated MAX6004EUR+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX6004EUR+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6004EUR+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 400μA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 45μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 759912-MAX6004EUR+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name MAX6004
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6004EUR+T
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
MAX6004EUR+T Price

MAX6004EUR+T Datasheet
MAX6004EUR+T Application

MAX6004EUR+T Replacement
MAX6004EUR+T Pdf

MAX6004EUR+T Pinout
MAX6004EUR+T Image

MAX6004EUR+T Picture
MAX6004EUR+T In Stock

MAX6004EUR+T Distributor
MAX6004EUR+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
OPIC™ Linear Output Ambient Light Sensor | SENSOR OPT 555NM AMBIENT RADIAL
DIODE ZENER 20V 500MW DO214AC
10000
TRANS PNP 45V 0.5A SOT-23
6000
Fast Avalanche SMD Rectifier
2000
IC ADC 16BIT 1CH 250KSPS 16-DFN / 1-Channel Single ADC SAR 250ksps 16-bit Serial 16-Pin DFN EP Tube
7
IC RESET CIRCUIT 3.00V SOT143-4
60
TRANS PREBIAS NPN 200MW SMT3
300
4.5-V TO 28-V INPUT VOLTAGE, 3.3-V FIXED OUTPUT, 1.7-A OUTPUT CURRENT, NON-SYNCHRONOUS STEP-DOWN REGULATOR WITH INTEGRATED MOSFET
987

Top Sellers