Search
Filters

MAX6035ESA25+

Part No :
MAX6035ESA25+
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
V-Ref Precision 2.5V 10mA 8-Pin SOIC N / IC VREF SERIES 2.5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 96 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 21μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 4.4 V ~ 33 V
Operating Supply Current 95μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786614-MAX6035ESA25+
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LT1460DCS8-2.5;  LT1460EIS8-2.5;  LT1460ACS8-2.5#TR; LT1460MHS8-2.5;  
Maxim Integrated MAX6035ESA25+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX6035ESA25+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6035ESA25+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 21μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 4.4 V ~ 33 V
Operating Supply Current 95μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786614-MAX6035ESA25+
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Limited
Family Name MAX6035
Introduction Date October 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Alternative Parts
(Cross-Reference)
LT1460DCS8-2.5;  LT1460EIS8-2.5;  LT1460ACS8-2.5#TR; LT1460MHS8-2.5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6035ESA25+
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
MAX6035ESA25+ Price

MAX6035ESA25+ Datasheet
MAX6035ESA25+ Application

MAX6035ESA25+ Replacement
MAX6035ESA25+ Pdf

MAX6035ESA25+ Pinout
MAX6035ESA25+ Image

MAX6035ESA25+ Picture
MAX6035ESA25+ In Stock

MAX6035ESA25+ Distributor
MAX6035ESA25+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Switching (30V, 10A)
3154
IC SUPERVISOR MPU 16-SOIC
751
Single Line TVS Diode for ESD Protection in Portable Electronics 
5150
4-Mbit (256K x 18) Flow-Through Sync SRAM
2

Top Sellers