Search
Filters

MAX6043BAUT50#TG16

IC VREF SERIES 5V SOT-6
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 20 In Stock
Not enough quantity?
Maxim Integrated MAX6043BAUT50#TG16 is available at WIN SOURCE. Please review product page below for detailed information, including MAX6043BAUT50#TG16 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6043BAUT50#TG16 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 9.5μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 7 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704947-MAX6043BAUT50#TG16
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Popularity Medium
Fake Threat 55 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 9.5μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 7 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704947-MAX6043BAUT50#TG16
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Popularity Medium
Fake Threat 55 pct.
Supply and Demand Status Limited
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
MAX6043BAUT50#TG16 Price

MAX6043BAUT50#TG16 Datasheet
MAX6043BAUT50#TG16 Application

MAX6043BAUT50#TG16 Replacement
MAX6043BAUT50#TG16 Pdf

MAX6043BAUT50#TG16 Pinout
MAX6043BAUT50#TG16 Image

MAX6043BAUT50#TG16 Picture
MAX6043BAUT50#TG16 In Stock

MAX6043BAUT50#TG16 Distributor
MAX6043BAUT50#TG16 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC GATE OR 1CH 3-INP SC-70-6
2343
3.3V / 5V ECL ÷2 Divider
16000
IC I/O ACCELERATOR PCI 176QFP
3128
IC DRIVER HIGH SIDE PENTAWATT-5
1
IC REG LDO 2.8V 0.15A 5USMD
4248