We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX6043CAUT41#TG16

Part No : MAX6043CAUT41#TG16
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 4.096V SOT-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 6.6μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 6.1 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786616-MAX6043CAUT41#TG16
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
Maxim Integrated MAX6043CAUT41#TG16 is available at WIN SOURCE. Please review product page below for detailed information, including MAX6043CAUT41#TG16 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6043CAUT41#TG16 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 10mA
Tolerance ±0.5%
Temperature Coefficient 65ppm/°C
Noise - 0.1Hz to 10Hz 6.6μVp-p
Noise - 10Hz to 10kHz 12μVrms
Voltage - Input 6.1 V ~ 40 V
Operating Supply Current 650μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 786616-MAX6043CAUT41#TG16
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6043CAUT41#TG16
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
MAX6043CAUT41#TG16 Price

MAX6043CAUT41#TG16 Datasheet
MAX6043CAUT41#TG16 Application

MAX6043CAUT41#TG16 Replacement
MAX6043CAUT41#TG16 Pdf

MAX6043CAUT41#TG16 Pinout
MAX6043CAUT41#TG16 Image

MAX6043CAUT41#TG16 Picture
MAX6043CAUT41#TG16 In Stock

MAX6043CAUT41#TG16 Distributor
MAX6043CAUT41#TG16 PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TRANS PNP DARL 45V 1A SOT89
358
IC MCU 8BIT 3.5KB OTP 18SOIC
4
1 M SRAM (128-kword x 8-bit)
5
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 50KOHM 100TAP 8DIP
5
IC OPAMP DIFF 340MHZ 8VSSOP
250
OPTOISO 2.5KV TRANS W/BASE 8SOIC
29
IC MCU 16BIT 128KB MROM 100LQFP
89
IC BUFFER 8OUTPUT DIFF 48-SSOP
45
THREE TERMINAL NEGATIVE VOLTAGE REGULATORS   
76