Search
Filters

MAX6070BAUT30+T

Part No :
MAX6070BAUT30+T
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.08% SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,172 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.6μVp-p
Noise - 10Hz to 10kHz 5μVrms
Voltage - Input 3.2V ~ 5.5V
Current - Supply 300μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series MAX6070
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Win Source Part Number 806475-MAX6070BAUT30+T
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.6μVp-p
Noise - 10Hz to 10kHz 5μVrms
Voltage - Input 3.2V ~ 5.5V
Current - Supply 300μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Part Number Series MAX6070
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Win Source Part Number 806475-MAX6070BAUT30+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6070BAUT30+T
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
MAX6070BAUT30+T Price

MAX6070BAUT30+T Datasheet
MAX6070BAUT30+T Application

MAX6070BAUT30+T Replacement
MAX6070BAUT30+T Pdf

MAX6070BAUT30+T Pinout
MAX6070BAUT30+T Image

MAX6070BAUT30+T Picture
MAX6070BAUT30+T In Stock

MAX6070BAUT30+T Distributor
MAX6070BAUT30+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR MPU LV SOT23-8
27
18-Mbit DDR-II SRAM 2-Word Burst Architecture
8
ANTENNA W-LAN 2.45/5.4GHZ / Antenna Multilayer 2500MHz SMD T/R
187
Single 16 and 8, Differential 8-Channel and 4-Channel CMOS Analog MUXs with Active Overvoltage Protection | IC MULTIPLEXER 16X1 28DIP
FIXED IND 56NH 150MA 4 OHM SMD
3402
4-20mA Current-Loop Transmitter | IC CURRENT TRANSMITTER 8VSSOP
THYRISTOR 600V 0.8A SOT54 / SCR 600V 0.8A(RMS) 9A 3-Pin SPT Ammo
63
MOSFET P-CH 20V 1.5A SOT-363
5
IC MCU 16BIT 16KB FLASH 64LQFP
1146

Top Sellers