Search
Filters

MAX6102EUR+T

Part No : MAX6102EUR+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
$0.577
$51.930
205+
$0.488
$100.040
320+
$0.474
$151.680
440+
$0.459
$201.960
565+
$0.444
$250.860
750+
$0.400
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,715 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069716-MAX6102EUR+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6102EUR+T Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.4%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 75ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069716-MAX6102EUR+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6102EUR+T
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
MAX6102EUR+T Price

MAX6102EUR+T Datasheet
MAX6102EUR+T Application

MAX6102EUR+T Replacement
MAX6102EUR+T Pdf

MAX6102EUR+T Pinout
MAX6102EUR+T Image

MAX6102EUR+T Picture
MAX6102EUR+T In Stock

MAX6102EUR+T Distributor
MAX6102EUR+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT ADJ
1000
15,25,35A HIGH CURRENT BRIDGE RECTIFIER | BRIDGE RECT 1P 800V 25A KBPC-W
100
IC REG LDO 2.8V/ADJ SOT23-5
300
Zener Diodes with Surge Current Specification
2700
Synchronous Controller with Margining, Tracking and PLL
119
IC MCU 8BIT 1.75KB OTP 8DIP
625
40 Volts 0.1 Amp Surface Mount Schottky Barrier Diode
78721

Top Sellers