Search
Filters

MAX6105EUR+T

Part No :
MAX6105EUR+T
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 5V SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
90+
$0.566
$50.940
210+
$0.479
$100.590
325+
$0.464
$150.800
445+
$0.450
$200.250
575+
$0.435
$250.125
765+
$0.392
$299.880
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 12,765 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069717-MAX6105EUR+T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6105EUR+T Series voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.4%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 75ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.4%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069717-MAX6105EUR+T
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6105EUR+T
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
MAX6105EUR+T Price

MAX6105EUR+T Datasheet
MAX6105EUR+T Application

MAX6105EUR+T Replacement
MAX6105EUR+T Pdf

MAX6105EUR+T Pinout
MAX6105EUR+T Image

MAX6105EUR+T Picture
MAX6105EUR+T In Stock

MAX6105EUR+T Distributor
MAX6105EUR+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
LED LUXEON COOL WHITE 6500K 2SMD
110
IC DAS 8CH 12BIT 5V 28-SSOP
30
IC TEMP SWTCH OPEN DRAIN SOT23A5
435
IC BUS BUFFER TRI-ST QD 14SOIC
87

Top Sellers