We will be having national holiday from 1st Oct to 5th Oct, during this period we will not be able to process your orders, we will resume our business and continue to process orders from 6th Oct onwards, sorry for any inconvenience caused.

Get special discount for Mid-Autumn Holiday !

Search
Filters

MAX6126A30+

Part No :
MAX6126A30+
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 0.06% 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 27 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 3.2V ~ 12.6V
Current - Supply 725μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX6126
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Win Source Part Number 813760-MAX6126A30+
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.75μVp-p
Voltage - Input 3.2V ~ 12.6V
Current - Supply 725μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX6126
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Win Source Part Number 813760-MAX6126A30+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6126A30+
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
MAX6126A30+ Price

MAX6126A30+ Datasheet
MAX6126A30+ Application

MAX6126A30+ Replacement
MAX6126A30+ Pdf

MAX6126A30+ Pinout
MAX6126A30+ Image

MAX6126A30+ Picture
MAX6126A30+ In Stock

MAX6126A30+ Distributor
MAX6126A30+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC DAC 64VQFN / 16-Bit, 1.0 GSPS 2x-4x Interpolating Dual-Channel Digital-to-Analog Converter (DAC)
11
30kW Transient Voltage Suppressor
10
CAP TANT 1000UF 6.3V 20% 2924
4311
MOSFET 2N-CH 80V 3.6A 8-SOIC
1809
800mA fixed and adjustable low dropout linear regulator
400
IC USB TRANSIENT SUPP SOT23-6
284
Ultralow Noise XFET Voltage References with Current Sink and Source Capability | IC VREF SERIES 5V 8SOIC
100

Top Sellers