Search
Filters

MAX6129AEUK33+T

Part No : MAX6129AEUK33+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 3.3V SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,850 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 56μVp-p
Noise - 10Hz to 10kHz 174μVrms
Voltage - Input 3.5 V to 12.6 V
Operating Supply Current 7.25μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069750-MAX6129AEUK33+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6129AEUK33+T Series voltage reference is available in the SOT-23-5 SMD (SMT) package.It is designed to achieve a precision voltage reference of 3.3V, with a ±0.4%. Excellent performance is maintained at 4mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 40ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 4mA
Tolerance ±0.4%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 56μVp-p
Noise - 10Hz to 10kHz 174μVrms
Voltage - Input 3.5 V to 12.6 V
Operating Supply Current 7.25μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1069750-MAX6129AEUK33+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6129AEUK33+T
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
MAX6129AEUK33+T Price

MAX6129AEUK33+T Datasheet
MAX6129AEUK33+T Application

MAX6129AEUK33+T Replacement
MAX6129AEUK33+T Pdf

MAX6129AEUK33+T Pinout
MAX6129AEUK33+T Image

MAX6129AEUK33+T Picture
MAX6129AEUK33+T In Stock

MAX6129AEUK33+T Distributor
MAX6129AEUK33+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
TVS DIODE 94VWM 152VC DO214AB
36
8-UNIT 500mA DARLINGTON TRANSISTOR ARRAY WITH CLAMP DIODE
3904
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
50
SUPPLY-VOLTAGE SUPERVISOR AND PRECISION VOLTAGE DETECTOR | IC 4.55V SUPPLY MONITOR 8-SOIC
1683
TRIMMER 5K OHM 0.125W SMD
65

Top Sellers