Search
Filters

MAX6138CEXR12+T

Part No : MAX6138CEXR12+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 1.2205V SC70
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
16+
$3.035
$48.560
40+
$2.568
$102.720
60+
$2.490
$149.400
85+
$2.412
$205.020
110+
$2.335
$256.850
145+
$2.101
$304.645
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,708 pieces can ship immediately
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2205V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1069769-MAX6138CEXR12+T
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6138CEXR12+T Shunt voltage reference is available in the SC-70-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.2205V, with a ±0.5%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 25ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.2205V
Output Current 15mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 1069769-MAX6138CEXR12+T
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6138CEXR12+T
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
MAX6138CEXR12+T Price

MAX6138CEXR12+T Datasheet
MAX6138CEXR12+T Application

MAX6138CEXR12+T Replacement
MAX6138CEXR12+T Pdf

MAX6138CEXR12+T Pinout
MAX6138CEXR12+T Image

MAX6138CEXR12+T Picture
MAX6138CEXR12+T In Stock

MAX6138CEXR12+T Distributor
MAX6138CEXR12+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ 2.7A
3000
CAP TANT 22UF 10V 20% 1411 / Cap Tant Solid 22uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.4 Ohm 125°C Automotive T/R
200
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 1A DO41
3000
IC CLK BUFFER 1:4 200MHZ 8TSSOP
14809
IC AMP AUDIO MONO AB MIC 4DSBGA
41

Top Sellers