Search
Filters

MAX6141EUR-T

Part No :
MAX6141EUR-T
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 1% SOT23-3
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series MAX6141
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Win Source Part Number 806105-MAX6141EUR-T
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Reel
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 700μVp-p
Voltage - Input 4.3V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Part Number Series MAX6141
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Win Source Part Number 806105-MAX6141EUR-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6141EUR-T
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
MAX6141EUR-T Price

MAX6141EUR-T Datasheet
MAX6141EUR-T Application

MAX6141EUR-T Replacement
MAX6141EUR-T Pdf

MAX6141EUR-T Pinout
MAX6141EUR-T Image

MAX6141EUR-T Picture
MAX6141EUR-T In Stock

MAX6141EUR-T Distributor
MAX6141EUR-T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC TXRX RS-232 W/SHTDWN 28TSSOP
59
DIODE ZENER 5.1V 300MW SOD323
745
MOSFET N-CH 100V 17A DPAK
7249
CRYSTAL 32.7680KHZ 12.5PF SMD
90
DIODE GEN PURP 1KV 8A D2PAK
3
Signal Relay 5VDC 1A DPDT(10x6.5x5.4)mm SMD
685
IC INVERTER GATE HEX 14TSSOP
4481

Top Sellers