The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX6143AASA41+

Part No MAX6143AASA41+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
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
Pricing & Ordering $7.234 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$9.1870
$55.122
14+
$7.5380
$105.532
21+
$7.3030
$153.363
29+
$7.0670
$204.943
37+
$6.8310
$252.747
49+
$6.1250
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,880 pieces
MOQ: 6 pcs
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
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Noise - 10Hz to 10kHz 11.5μVrms
Parts Input Voltage (V) 6.1V ~ 40V
Supply Current 650μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6143
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 705025-MAX6143AASA41+
Series MAX series
Popularity Low
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance

Description

Maxim Integrated MAX6143AASA41+ Voltage Reference

The MAX6143AASA41+ is a high-precision, low-noise, series voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for various applications, including data converters, precision power supplies, and measurement devices. The MAX6143AASA41+ boasts an impressive combination of features that make it a reliable choice for critical and high-performance systems.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 4.096V, which is a common reference level for analog-to-digital converters (ADCs), ensuring compatibility with a wide range of devices.
  • High Accuracy: With an initial accuracy of ±0.02%, the MAX6143AASA41+ provides precise voltage levels for sensitive applications, ensuring high reliability and consistency in signal conversion.
  • Low Temperature Coefficient: The temperature coefficient is as low as 3ppm/°C, which means the output voltage remains stable across a broad temperature range, minimizing drift and variability in performance.
  • Low Noise: It features a low output noise of only 1.5µVp-p (0.1Hz to 10Hz), making it ideal for precision applications where noise can significantly impact performance.
  • Low Dropout Voltage: The device can operate with a minimal difference between the input and output voltages, allowing it to function effectively even in low headroom situations.
  • Long-Term Stability: The MAX6143AASA41+ demonstrates excellent long-term stability, ensuring that its performance does not degrade over time, which is crucial for applications requiring sustained precision.
  • Package: It is available in an 8-pin SOIC package, which is suitable for surface-mount technology, making it easy to integrate into a variety of circuit designs.

Applications

The MAX6143AASA41+ is versatile and can be used in a multitude of applications that require a high-accuracy reference voltage. It is particularly well-suited for use in precision ADCs and digital-to-analog converters (DACs), industrial control systems, portable instrumentation, and medical devices where stability and accuracy are paramount.

In summary, the Maxim Integrated MAX6143AASA41+ voltage reference is a top-tier solution for designers looking to enhance the accuracy and stability of their electronic systems. Its robust feature set ensures that it can meet the stringent requirements of high-precision applications.