Search
Filters

MAX6143AASA50+

Part No : MAX6143AASA50+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,664 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V to 40 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069776-MAX6143AASA50+
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX6143AASA50+ Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.06%. Excellent performance is maintained at 30mA output current, specified over the extended temperature range from -40°C to 125°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V to 40 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069776-MAX6143AASA50+
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6143AASA50+
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
MAX6143AASA50+ Price

MAX6143AASA50+ Datasheet
MAX6143AASA50+ Application

MAX6143AASA50+ Replacement
MAX6143AASA50+ Pdf

MAX6143AASA50+ Pinout
MAX6143AASA50+ Image

MAX6143AASA50+ Picture
MAX6143AASA50+ In Stock

MAX6143AASA50+ Distributor
MAX6143AASA50+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
Simple Drive Requirement SO-8 Compatible with Heatsink
8607
TXRX XLATING DUAL 3ST XSON6
963
USING INTELLIGENT POWER MODULES
6
Octal, 12-/16-Bit nanoDAC+ with ppm/°C Reference, SPI Interface | IC DAC 12BIT V-OUT 20TSSOP
DIODE GEN PURP 200V 3A DO201AD
753
524288-word x 8-bit CMOS Mask Programmable ROM
13
Silicon NPN epitaxial planer transistor
1200
IC LED DRIVER LIN DIM 38HTSSOP
221

Top Sellers