Search
Filters

MAX6160ESA

Part No :
MAX6160ESA
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 12.4V 1% 8SOIC / SOT23, Low-Cost, Low-Dropout, 3-Terminal Voltage References
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 17 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.23V
Maximum Output Voltage 12.4V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Win Source Part Number 814237-MAX6160ESA
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Reference Type Series
Output Type Adjustable
Voltage - Output (Min/Fixed) 1.23V
Maximum Output Voltage 12.4V
Current - Output 1mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series MAX6160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
Win Source Part Number 814237-MAX6160ESA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6160ESA
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
MAX6160ESA Price

MAX6160ESA Datasheet
MAX6160ESA Application

MAX6160ESA Replacement
MAX6160ESA Pdf

MAX6160ESA Pinout
MAX6160ESA Image

MAX6160ESA Picture
MAX6160ESA In Stock

MAX6160ESA Distributor
MAX6160ESA PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG DUAL 14SOEIAJ
250
600V CoolMOSª CE Power Transistor
38
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
7
Micropower, 200 mA Ultra Low-Dropout Voltage Regulator with Programmable Power-On Reset Delay; Low Noise Version Available (LP2988)
63

Top Sellers