Search
Filters

MAX6165AESA+T

IC VREF SERIES 5V 8SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 7,430 In Stock
The Maxim Integrated MAX6165AESA+T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.04%. Excellent performance is maintained at 5mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069796-MAX6165AESA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1069796-MAX6165AESA+T
MAX6165AESA+T Price

MAX6165AESA+T Datasheet
MAX6165AESA+T Application

MAX6165AESA+T Replacement
MAX6165AESA+T Pdf

MAX6165AESA+T Pinout
MAX6165AESA+T Image

MAX6165AESA+T Picture
MAX6165AESA+T In Stock

MAX6165AESA+T Distributor
MAX6165AESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
CONN HDR 24POS 0.4MM SMD
10156
Metal Oxide Semiconductor Field Effect Transistor
2710
SURFACE MOUNT TRANSIENT (VOLTAGE SUPPRESSOR VOLTAGE - 5.0 to 220 Volts 1500 Watt Peak Power Pulse)
7500
IC DRIVER 3-PHASE BRIDGE 28-SOIC
5530
Current Mode PWM Controller
25
PHEMT GaAs IC High-Linearity Positive Control SPDT Switch 300 kHz-2 GHz
190
IC REG LDO 5V 0.15A SOT23-5
38520