Search
Filters

MAX6176AASA+

IC VREF SERIES 10V 8SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Maxim Integrated MAX6176AASA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX6176AASA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX6176AASA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Voltage - Input 12 V ~ 40 V
Operating Supply Current 700μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786640-MAX6176AASA+
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 18μVp-p
Noise - 10Hz to 10kHz 29μVrms
Voltage - Input 12 V ~ 40 V
Operating Supply Current 700μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786640-MAX6176AASA+
Storage Condition Dry storage cabinet & Humidity protection package
MAX6176AASA+ Price

MAX6176AASA+ Datasheet
MAX6176AASA+ Application

MAX6176AASA+ Replacement
MAX6176AASA+ Pdf

MAX6176AASA+ Pinout
MAX6176AASA+ Image

MAX6176AASA+ Picture
MAX6176AASA+ In Stock

MAX6176AASA+ Distributor
MAX6176AASA+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
High Efficiency Thermoelectric Cooler Controller
3
IC COMP R-R IN/P-P OUT 8-SOIC
4042
SILICON PIN DIODE
2808
Configurable Multifunction Gate
5
IC POWER MANAGEMENT 48-TQFN
1813
DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
690