Search
Filters

MAX6191AESA+T

Part No : MAX6191AESA+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.048V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,261 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Alternative Parts
(Cross-Reference)
REF191ESZ;   MAX6126BASA21-T; MAX6126AASA21/GG8; 
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1069819-MAX6191AESA+T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Input 2.5 V to 12.6 V
Noise - 0.1Hz to 10Hz 40μVp-p
Temperature Coefficient 5ppm/°C
Tolerance ±0.1%
Output Current 500μA
Nominal Output Voltage (Min/Fixed) 2.048V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Noise - 10Hz to 10kHz 105μVrms
Operating Supply Current 35μA
The Maxim Integrated MAX6191AESA+T Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.048V, with a ±0.1%. Excellent performance is maintained at 500μA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
REF191ESZ;   MAX6126BASA21-T; MAX6126AASA21/GG8; 
Supply and Demand Status Balance
Fake Threat In the Open Market 46 pct.
Popularity Medium
Win Source Part Number 1069819-MAX6191AESA+T
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Voltage - Input 2.5 V to 12.6 V
Noise - 0.1Hz to 10Hz 40μVp-p
Temperature Coefficient 5ppm/°C
Tolerance ±0.1%
Output Current 500μA
Nominal Output Voltage (Min/Fixed) 2.048V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Noise - 10Hz to 10kHz 105μVrms
Operating Supply Current 35μA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6191AESA+T
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
MAX6191AESA+T Price

MAX6191AESA+T Datasheet
MAX6191AESA+T Application

MAX6191AESA+T Replacement
MAX6191AESA+T Pdf

MAX6191AESA+T Pinout
MAX6191AESA+T Image

MAX6191AESA+T Picture
MAX6191AESA+T In Stock

MAX6191AESA+T Distributor
MAX6191AESA+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
LM5109A High Voltage 1A Peak Half Bridge Gate Driver | IC DVR HALF-BRIDGE 100V 1A 8SOIC
822
32-Channel Sample/Hold Amplifier with Four Multiplexed Inputs
80
Monolithic IGs
185
14-Bit and 16-Bit Parallel Low Glitch Multiplying DACs with 4-Quadrant Resistors
4
High Efficiency Thermoelectric Cooler Controller

Top Sellers