Search
Filters

MAX6192BESA+

Part No : MAX6192BESA+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 2.5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,886 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 125μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069824-MAX6192BESA+
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADR291ERZ;  MAX6192CESA+;  MAX6192BESA+;  MAX6193CESA;  
The Maxim Integrated MAX6192BESA+ Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.2%. Excellent performance is maintained at 500μA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 10ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 500μA
Tolerance ±0.2%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 125μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069824-MAX6192BESA+
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
ADR291ERZ;  MAX6192CESA+;  MAX6192BESA+;  MAX6193CESA;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX6192BESA+
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
MAX6192BESA+ Price

MAX6192BESA+ Datasheet
MAX6192BESA+ Application

MAX6192BESA+ Replacement
MAX6192BESA+ Pdf

MAX6192BESA+ Pinout
MAX6192BESA+ Image

MAX6192BESA+ Picture
MAX6192BESA+ In Stock

MAX6192BESA+ Distributor
MAX6192BESA+ PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 25V 30A TO-251
20
Dual 150mA μCap LDO in 2mm x 2mm MLF®
20
IC REG LDO 2.8V 1A SOT223
750
BUS POWERED USB 2.0 FLASH MEDIA CONTROLLER
1
Built-in Inrush Current Protection, 300mA High Speed LDO Voltage Regulator | IC REG LINEAR 3V 300MA USPQ-4B03
3000
IC DAC 14BIT 125MSPS 28-TSSOP
556
System Power Measurement IC with PMBus™
21
MOSFET N CH 300V 11.5A TO252
1146

Top Sellers